Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
500 cd/m²
Typisk contrast ratio
7500:1
Skærm
LCD WXGA TFT
Comb filter
3D
Noise reduction
Progressive scan
Farve
Farve på produkt
Sort
Tilslutning
HDMI ports quantity
2
Component video (YPbPr/YCbCr) in
1
Audio (L,R) in
2
Composite video in
S-Video in
Tilslutning
Antal Scart
2
Tekst TV
Tekst TV
500 Sider
Favourite pages quantity
4 Sider
Audio
Lydsystem
Nicam stereo
Højtalere
2 x 10W
Equalizer-indstillinger
Equalizer bands antal
7
Ergonomisk
VESA beslag
200 x 100 mm
Strømstyring
Strøm krav
100 - 240V AC, 50 - 60Hz
Strømforbrug
Amount of power used by this model, expressed in watts maximum
140 W
Strømforbrug (standby)
< 1 W
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)